Welwyn Components, Ltd. Res N/w, Isolated, 1R58, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R58F7

Description
RES N/W, ISOLATED, 1R58, 0.063W, 1206; Resistance:1.58ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R58, 0.063W, 1206; Resistance:1.58ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R58, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7348 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R58, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7348
Res N/w, Isolated, 1R58, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7348
RES N/W, ISOLATED, 1R58, 0.063W, 1206; Resistance:1.58ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R58, 0.063W, 1206; Resistance:1.58ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R58, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7347 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R58, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7347
Res N/w, Isolated, 1R58, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7347
RES N/W, ISOLATED, 1R58, 0.063W, 1206; Resistance:1.58ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R58, 0.063W, 1206; Resistance:1.58ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7348
Product Name Res N/w, Isolated, 1R58, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.58 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details