Welwyn Components, Ltd. Res N/w, Isolated, 1R3, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R3J7

Description
RES N/W, ISOLATED, 1R3, 0.063W, 1206; Resistance:1.3ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R3, 0.063W, 1206; Resistance:1.3ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R3, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7328 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R3, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7328
Res N/w, Isolated, 1R3, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7328
RES N/W, ISOLATED, 1R3, 0.063W, 1206; Resistance:1.3ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R3, 0.063W, 1206; Resistance:1.3ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R3, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7327 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R3, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7327
Res N/w, Isolated, 1R3, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7327
RES N/W, ISOLATED, 1R3, 0.063W, 1206; Resistance:1.3ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R3, 0.063W, 1206; Resistance:1.3ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7328
Product Name Res N/w, Isolated, 1R3, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers