Welwyn Components, Ltd. Res N/w, Isolated, 1R2, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R2J7

Description
RES N/W, ISOLATED, 1R2, 0.063W, 1206; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R2, 0.063W, 1206; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R2, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7317 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R2, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7317
Res N/w, Isolated, 1R2, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7317
RES N/W, ISOLATED, 1R2, 0.063W, 1206; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R2, 0.063W, 1206; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R2, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7318 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R2, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7318
Res N/w, Isolated, 1R2, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7318
RES N/W, ISOLATED, 1R2, 0.063W, 1206; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R2, 0.063W, 1206; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7317
Product Name Res N/w, Isolated, 1R2, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details