Welwyn Components, Ltd. Res N/w, Isolated, 1R21, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R21F7

Description
RES N/W, ISOLATED, 1R21, 0.063W, 1206; Resistance:1.21ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R21, 0.063W, 1206; Resistance:1.21ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R21, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7322 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R21, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7322
Res N/w, Isolated, 1R21, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7322
RES N/W, ISOLATED, 1R21, 0.063W, 1206; Resistance:1.21ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R21, 0.063W, 1206; Resistance:1.21ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R21, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7321 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R21, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7321
Res N/w, Isolated, 1R21, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7321
RES N/W, ISOLATED, 1R21, 0.063W, 1206; Resistance:1.21ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R21, 0.063W, 1206; Resistance:1.21ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7322
Product Name Res N/w, Isolated, 1R21, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.21 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL09E472J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details