Welwyn Components, Ltd. Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R1J7

Description
RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7307 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7307
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7307
RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7308 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7308
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7308
RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7307
Product Name Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details