Welwyn Components, Ltd. Res N/w, Isolated, 1R15, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R15F7

Description
RES N/W, ISOLATED, 1R15, 0.063W, 1206; Resistance:1.15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R15, 0.063W, 1206; Resistance:1.15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R15, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7313 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R15, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7313
Res N/w, Isolated, 1R15, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7313
RES N/W, ISOLATED, 1R15, 0.063W, 1206; Resistance:1.15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R15, 0.063W, 1206; Resistance:1.15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R15, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7314 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R15, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7314
Res N/w, Isolated, 1R15, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7314
RES N/W, ISOLATED, 1R15, 0.063W, 1206; Resistance:1.15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R15, 0.063W, 1206; Resistance:1.15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7313
Product Name Res N/w, Isolated, 1R15, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.15 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details