Welwyn Components, Ltd. Res N/w, Isolated, 1R13, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R13F7

Description
RES N/W, ISOLATED, 1R13, 0.063W, 1206; Resistance:1.13ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R13, 0.063W, 1206; Resistance:1.13ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R13, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7312 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R13, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7312
Res N/w, Isolated, 1R13, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7312
RES N/W, ISOLATED, 1R13, 0.063W, 1206; Resistance:1.13ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R13, 0.063W, 1206; Resistance:1.13ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R13, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7311 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R13, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7311
Res N/w, Isolated, 1R13, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7311
RES N/W, ISOLATED, 1R13, 0.063W, 1206; Resistance:1.13ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R13, 0.063W, 1206; Resistance:1.13ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7312
Product Name Res N/w, Isolated, 1R13, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.13 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details