Welwyn Components, Ltd. Res N/w, Isolated, 1R07, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R07F7

Description
RES N/W, ISOLATED, 1R07, 0.063W, 1206; Resistance:1.07ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R07, 0.063W, 1206; Resistance:1.07ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R07, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7306 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R07, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7306
Res N/w, Isolated, 1R07, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7306
RES N/W, ISOLATED, 1R07, 0.063W, 1206; Resistance:1.07ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R07, 0.063W, 1206; Resistance:1.07ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R07, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7305 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R07, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7305
Res N/w, Isolated, 1R07, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7305
RES N/W, ISOLATED, 1R07, 0.063W, 1206; Resistance:1.07ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R07, 0.063W, 1206; Resistance:1.07ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7306
Product Name Res N/w, Isolated, 1R07, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.07 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details