Welwyn Components, Ltd. Res N/w, Isolated, 1R02, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R02F7

Description
RES N/W, ISOLATED, 1R02, 0.063W, 1206; Resistance:1.02ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R02, 0.063W, 1206; Resistance:1.02ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R02, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7302 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R02, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7302
Res N/w, Isolated, 1R02, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7302
RES N/W, ISOLATED, 1R02, 0.063W, 1206; Resistance:1.02ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R02, 0.063W, 1206; Resistance:1.02ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R02, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7301 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R02, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7301
Res N/w, Isolated, 1R02, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7301
RES N/W, ISOLATED, 1R02, 0.063W, 1206; Resistance:1.02ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R02, 0.063W, 1206; Resistance:1.02ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7302
Product Name Res N/w, Isolated, 1R02, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.02 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details