Welwyn Components, Ltd. Res N/w, Isolated, 180R, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB181J7

Description
RES N/W, ISOLATED, 180R, 0.063W, 1206; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 180R, 0.063W, 1206; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 180R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7725 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 180R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7725
Res N/w, Isolated, 180R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7725
RES N/W, ISOLATED, 180R, 0.063W, 1206; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 180R, 0.063W, 1206; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 180R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7726 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 180R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7726
Res N/w, Isolated, 180R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7726
RES N/W, ISOLATED, 180R, 0.063W, 1206; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 180R, 0.063W, 1206; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7725
Product Name Res N/w, Isolated, 180R, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 180 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details