Welwyn Components, Ltd. Res N/w, Isolated, 16R9, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB16R9F7

Description
RES N/W, ISOLATED, 16R9, 0.063W, 1206; Resistance:16.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 16R9, 0.063W, 1206; Resistance:16.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 16R9, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7646 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 16R9, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7646
Res N/w, Isolated, 16R9, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7646
RES N/W, ISOLATED, 16R9, 0.063W, 1206; Resistance:16.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 16R9, 0.063W, 1206; Resistance:16.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 16R9, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7645 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 16R9, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7645
Res N/w, Isolated, 16R9, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7645
RES N/W, ISOLATED, 16R9, 0.063W, 1206; Resistance:16.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 16R9, 0.063W, 1206; Resistance:16.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7646
Product Name Res N/w, Isolated, 16R9, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details