Welwyn Components, Ltd. Res N/w, Isolated, 1K5, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB152J7

Description
RES N/W, ISOLATED, 1K5, 0.063W, 1206; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1K5, 0.063W, 1206; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K5, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7618 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K5, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7618
Res N/w, Isolated, 1K5, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7618
RES N/W, ISOLATED, 1K5, 0.063W, 1206; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K5, 0.063W, 1206; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1K5, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K5, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8606
Res, Aec-Q200, 1K5, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8606
RES, AEC-Q200, 1K5, ISOLATED,4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 1K5, ISOLATED,4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AH7618 62AJ8606
Product Name Res N/w, Isolated, 1K5, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 1K5, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details