Welwyn Components, Ltd. Res N/w, Isolated, 137R, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1370F7

Description
RES N/W, ISOLATED, 137R, 0.063W, 1206; Resistance:137ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 137R, 0.063W, 1206; Resistance:137ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 137R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7562 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 137R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7562
Res N/w, Isolated, 137R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7562
RES N/W, ISOLATED, 137R, 0.063W, 1206; Resistance:137ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 137R, 0.063W, 1206; Resistance:137ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 137R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7561 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 137R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7561
Res N/w, Isolated, 137R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7561
RES N/W, ISOLATED, 137R, 0.063W, 1206; Resistance:137ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 137R, 0.063W, 1206; Resistance:137ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7562
Product Name Res N/w, Isolated, 137R, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 137 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details