Welwyn Components, Ltd. Res N/w, Isolated, 100K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB104J7

Description
RES N/W, ISOLATED, 100K, 0.063W, 1206; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 100K, 0.063W, 1206; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 100K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7410 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7410
Res N/w, Isolated, 100K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7410
RES N/W, ISOLATED, 100K, 0.063W, 1206; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 1206; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8605
Res, Aec-Q200, 100K, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8605
RES, AEC-Q200, 100K, ISOLATED,4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 100K, ISOLATED,4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AH7410 62AJ8605
Product Name Res N/w, Isolated, 100K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 100K, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details