Welwyn Components, Ltd. Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB103J7

Description
RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7408 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7408
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7408
RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7407 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7407
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7407
RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 10K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8604
Res, Aec-Q200, 10K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8604
RES, AEC-Q200, 10K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 10K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 49AH7408 49AH7407 62AJ8604
Product Name Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 10K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details