Welwyn Components, Ltd. Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB102J7

Description
RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7398 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7398
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7398
RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7397 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7397
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7397
RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 1K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8603
Res, Aec-Q200, 1K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8603
RES, AEC-Q200, 1K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 1K, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 49AH7398 49AH7397 62AJ8603
Product Name Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 1K, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details