Welwyn Components, Ltd. Res N/w, Isolated, 100R, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB101J7

Description
RES N/W, ISOLATED, 100R, 0.063W, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 100R, 0.063W, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 100R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7395 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7395
Res N/w, Isolated, 100R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7395
RES N/W, ISOLATED, 100R, 0.063W, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 100R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7396 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7396
Res N/w, Isolated, 100R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7396
RES N/W, ISOLATED, 100R, 0.063W, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8602
Res, Aec-Q200, 100R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8602
RES, AEC-Q200, 100R, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 100R, ISOLATED, 4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AH7395 62AJ8602
Product Name Res N/w, Isolated, 100R, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 100R, Isolated, 4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details