METAL FILM RESISTOR, 10 OHM, 250mW, 5%; Resistance:10ohm; Product Range:FM Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 10M6158 |
| Product Name | Metal Film Resistor, 10 Ohm, 250Mw, 5%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 10 ohms |
| Tolerance | 5 +/- % |