TT Electronics Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies EN09V10207SFS095

Description
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes
Datasheet
Description
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4266 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4266
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4266
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4266
Product Name Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Motion Control Sensors - 100421 - RS Components, Ltd.
Specs
Diameter / Width 0.2362 inch (6 mm)
View Details
Hollow Shaft Incremental Encoder - 8435H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details