TT Electronics Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies EN09V10207SFS012

Description
ENCODER, 10PPR, QUADRATURE, 3.5MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:12mm RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 3.5MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:12mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4264 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4264
Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4264
ENCODER, 10PPR, QUADRATURE, 3.5MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:12mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 3.5MM X 12MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4264
Product Name Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 315186 - RS Components, Ltd.
Specs
Diameter / Width 0.3740 inch (9.5 mm)
View Details
Encoder/Resolver - 49546471 - Radwell International
Specs
Encoder Type Incremental
View Details
Encoders - Industrial - 6207-01072-080-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
3 suppliers
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details