TT Electronics Encoder, 10Ppr, Quadrature, 6Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies EN09V10207NFW015

Description
ENCODER, 10PPR, QUADRATURE, 6MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 6MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Encoder, 10Ppr, Quadrature, 6Mm X 15Mm from TT Electronics/BI Technologies features a compact design suitable for various small electronic applications. It offers 360° continuous rotation with a resolution of 10 pulses per revolution and includes 20 detents per rotation. The encoder operates within an ambient temperature range of -40 °C to +85 °C and has an IP rating of IP 40, indicating protection against solid objects larger than 1 mm. This encoder has a rated power of 5 Vdc and 10 mA, with a phase difference of 3.5 ms minimum at 60 RPM. The switch life is rated for a minimum of 30,000 cycles, and it has a contact bounce of 2.0 ms maximum. The encoder is designed for applications such as volume control, function selection, and use in small electronic devices, including audio and communication equipment.

Datasheet Summary
Powered by GS/AI

The Encoder, 10Ppr, Quadrature, 6Mm X 15Mm from TT Electronics/BI Technologies features a compact design suitable for various small electronic applications. It offers 360° continuous rotation with a resolution of 10 pulses per revolution and includes 20 detents per rotation. The encoder operates within an ambient temperature range of -40 °C to +85 °C and has an IP rating of IP 40, indicating protection against solid objects larger than 1 mm. This encoder has a rated power of 5 Vdc and 10 mA, with a phase difference of 3.5 ms minimum at 60 RPM. The switch life is rated for a minimum of 30,000 cycles, and it has a contact bounce of 2.0 ms maximum. The encoder is designed for applications such as volume control, function selection, and use in small electronic devices, including audio and communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 6Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4254 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 6Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4254
Encoder, 10Ppr, Quadrature, 6Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4254
ENCODER, 10PPR, QUADRATURE, 6MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 6MM X 15MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4254
Product Name Encoder, 10Ppr, Quadrature, 6Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

MR2 Magneto-Resistive Encoder - MR2 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Encoder/Resolver - 211964779 - Radwell International
Specs
Encoder Type Manual Pulse Generator
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
incremental-encoders - UCD-IEH00-000XX-HTR0-2RW - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft; Programmable
View Details