TT Electronics Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies EN09V102015SFS095

Description
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4206 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4206
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4206
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4206
Product Name Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

F16 Magnetic Encoder - F16 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0812-E44M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details