TT Electronics Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies EN09V102015NKS115

Description
ENCODER, 10PPR, QUADRATURE, 6MM X 11.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 6MM X 11.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4198 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4198
Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4198
ENCODER, 10PPR, QUADRATURE, 6MM X 11.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 6MM X 11.5MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4198
Product Name Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Hall Effect Encoder with Mechanical Detent - ESC17 mini - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
DHO5S Incremental Encoders High Temperature -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 4000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details