TT Electronics Encoder, 10Ppr, Quadrature, 6Mm X 20Mm; Encoder Technology Tt Electronics/bi Technologies EN09V102015NFW020

Description
ENCODER, 10PPR, QUADRATURE, 6MM X 20MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Datasheet
Description
ENCODER, 10PPR, QUADRATURE, 6MM X 20MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 6Mm X 20Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4196 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 6Mm X 20Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4196
Encoder, 10Ppr, Quadrature, 6Mm X 20Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4196
ENCODER, 10PPR, QUADRATURE, 6MM X 20MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 6MM X 20MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4196
Product Name Encoder, 10Ppr, Quadrature, 6Mm X 20Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 554777 - RS Components, Ltd.
Specs
Output Signal Current; Current
Diameter / Width 1.38 inch (35 mm)
View Details
Absolute Encoder with SSI Output - A90 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details
kit-encoders - KCD-B433B-2417-E44U-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details