TT Electronics Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies EN09H10205SFS095

Description
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4146 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4146
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4146
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; IP Rating:IP40 RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizontal; Push Switch:With Momentary Push Switch; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4146
Product Name Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KCD-BC33B-1617-JE2F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details