TT Electronics Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies EN09H10205NFS015

Description
ENCODER, 10PPR, QUADRATURE, 3.5MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:15mm RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 3.5MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4130 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4130
Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4130
ENCODER, 10PPR, QUADRATURE, 3.5MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:15mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 3.5MM X 15MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Shaft Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4130
Product Name Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

MR2 Magneto-Resistive Encoder - MR2 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Incremental Rotary Encoder - Model 858S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2.28 inch (58 mm)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
incremental-encoders - OCD-INH00-XXXXX-T120-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details