TT Electronics Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies EN09H102015SKS115

Description
ENCODER, 10PPR, QUADRATURE, 6MM X 11.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
ENCODER, 10PPR, QUADRATURE, 6MM X 11.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4123 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4123
Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4123
ENCODER, 10PPR, QUADRATURE, 6MM X 11.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; IP Rating:IP40 RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 6MM X 11.5MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizontal; Push Switch:With Momentary Push Switch; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4123
Product Name Encoder, 10Ppr, Quadrature, 6Mm X 11.5Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Rotary Incremental Encoders - R58S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Encoders - Industrial - 6207-01030-214-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers