TT Electronics Encoder, 10Ppr, Quadrature, 6Mm X 10Mm; Encoder Technology Tt Electronics/bi Technologies EN09H102015SFW010

Description
ENCODER, 10PPR, QUADRATURE, 6MM X 10MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; Shaft Length:10mm RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 6MM X 10MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; Shaft Length:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 6Mm X 10Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4117 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 6Mm X 10Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4117
Encoder, 10Ppr, Quadrature, 6Mm X 10Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4117
ENCODER, 10PPR, QUADRATURE, 6MM X 10MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:With Momentary Push Switch; Shaft Length:10mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 6MM X 10MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizontal; Push Switch:With Momentary Push Switch; Shaft Length:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4117
Product Name Encoder, 10Ppr, Quadrature, 6Mm X 10Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PE22-120 - Encoders Series PE22-120 optical Encoder, digital outputs 2 channels, 120 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Rotary Incremental Mini-Encoders - R112S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
CD120 Draw Wire Incremental Encoder - 01142-003 - Sensata Technologies
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
3 suppliers