TT Electronics Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies EN09H102015NFS095

Description
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes
Datasheet
Description
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4101 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4101
Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4101
ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 3.5 X 9.5 MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Shaft Length:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4101
Product Name Encoder, 10Ppr, Quadrature, 3.5 X 9.5 Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

CD120 Draw Wire Incremental Encoder - 01142-003 - Sensata Technologies
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
3 suppliers
Encoder/Resolver - 71904558 - Radwell International
Specs
Encoder Type Incremental; Manual Pulse Generator
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
Incremental encoder with solid shaft and display - RUP500 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
5 suppliers