TT Electronics Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies EN09H102015NFS015

Description
ENCODER, 10PPR, QUADRATURE, 3.5MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:15mm RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 3.5MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4100 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4100
Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4100
ENCODER, 10PPR, QUADRATURE, 3.5MM X 15MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Shaft Length:15mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 3.5MM X 15MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Shaft Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4100
Product Name Encoder, 10Ppr, Quadrature, 3.5Mm X 15Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense12A Autoclavable Encoder - M Sense12Ai - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 25SF Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Programmable
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0812-E46Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details