TT Electronics Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies EN09B10207SFS012

Description
ENCODER, 10PPR, QUADRATURE, 3.5MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:12mm RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 3.5MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:12mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4084 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4084
Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4084
ENCODER, 10PPR, QUADRATURE, 3.5MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:12mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 3.5MM X 12MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4084
Product Name Encoder, 10Ppr, Quadrature, 3.5Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100485 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Push Pull
Counts / Revolution 1024 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 260 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
View Details
Encoders - 6207-01005-934-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details