TT Electronics Encoder, 10Ppr, Quadrature, 6Mm X 22.5Mm; Encoder Technology Tt Electronics/bi Technologies EN09B102015SKW225

Description
ENCODER, 10PPR, QUADRATURE, 6MM X 22.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:22.5mmRoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 6MM X 22.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:22.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 6Mm X 22.5Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4038 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 6Mm X 22.5Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4038
Encoder, 10Ppr, Quadrature, 6Mm X 22.5Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4038
ENCODER, 10PPR, QUADRATURE, 6MM X 22.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:22.5mmRoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 6MM X 22.5MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:22.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4038
Product Name Encoder, 10Ppr, Quadrature, 6Mm X 22.5Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Encoders - DP09SH3015B15K-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 149 F (-10 to 65 C)
View Details
2 suppliers
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details