TT Electronics Encoder, 10Ppr, Quadrature, 6Mm X 8.5Mm; Encoder Technology Tt Electronics/bi Technologies EN09B102015SKS085

Description
ENCODER, 10PPR, QUADRATURE, 6MM X 8.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:8.5mm RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 6MM X 8.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:8.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 6Mm X 8.5Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4032 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 6Mm X 8.5Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4032
Encoder, 10Ppr, Quadrature, 6Mm X 8.5Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4032
ENCODER, 10PPR, QUADRATURE, 6MM X 8.5MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:8.5mm RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 6MM X 8.5MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:8.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4032
Product Name Encoder, 10Ppr, Quadrature, 6Mm X 8.5Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 755A Blind Hollow Bore - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Counts / Revolution 30000 (counts/revolution)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
incremental-encoders - UCD-IEH00-000XX-HTRS-2RW - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft; Programmable
View Details