Welwyn Components, Ltd. Through Hole Metal Film Resistor, Emc Series, 10 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn EMC2-10RK

Description
Through Hole Metal Film Resistor, EMC Series, 10 ohm, 2 W, - 10%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, EMC Series, 10 ohm, 2 W, - 10%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Emc Series, 10 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R3437 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Emc Series, 10 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R3437
Through Hole Metal Film Resistor, Emc Series, 10 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R3437
Through Hole Metal Film Resistor, EMC Series, 10 ohm, 2 W, - 10%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, EMC Series, 10 ohm, 2 W, - 10%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34R3437
Product Name Through Hole Metal Film Resistor, Emc Series, 10 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details