Welwyn Components, Ltd. Resistor, Thick Film, 470 Ohm, 1.5W, 5%; Resistance Tt Electronics/welwyn DSC2512-470RJT18

Description
RESISTOR, THICK FILM, 470 OHM, 1.5W, 5%; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 470 OHM, 1.5W, 5%; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 470 Ohm, 1.5W, 5%; Resistance Tt Electronics/welwyn - 78R4538 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470 Ohm, 1.5W, 5%; Resistance Tt Electronics/welwyn
78R4538
Resistor, Thick Film, 470 Ohm, 1.5W, 5%; Resistance Tt Electronics/welwyn 78R4538
RESISTOR, THICK FILM, 470 OHM, 1.5W, 5%; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 470 OHM, 1.5W, 5%; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn - 79R0002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
79R0002
Res, Thick Film, 470R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn 79R0002
RES, THICK FILM, 470R, 5%, 1.5W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 1.5W, 2512; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4538 79R0002
Product Name Resistor, Thick Film, 470 Ohm, 1.5W, 5%; Resistance Tt Electronics/welwyn Res, Thick Film, 470R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers