Welwyn Components, Ltd. Res, Thick Film, 3K3, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn DSC2512-3K3JT18

Description
RES, THICK FILM, 3K3, 5%, 1.5W, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K3, 5%, 1.5W, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K3, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn - 78R9997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
78R9997
Res, Thick Film, 3K3, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn 78R9997
RES, THICK FILM, 3K3, 5%, 1.5W, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 1.5W, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3.3Kohm, 1.5W, 5%; Resistance Tt Electronics/welwyn - 78R4534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Kohm, 1.5W, 5%; Resistance Tt Electronics/welwyn
78R4534
Resistor, Thick Film, 3.3Kohm, 1.5W, 5%; Resistance Tt Electronics/welwyn 78R4534
RESISTOR, THICK FILM, 3.3KOHM, 1.5W, 5%; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3KOHM, 1.5W, 5%; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R9997 78R4534
Product Name Res, Thick Film, 3K3, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn Resistor, Thick Film, 3.3Kohm, 1.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details