Welwyn Components, Ltd. SMD 33 ohm Resistor DSC2512-33RJT18

Description
Thick Film Resistors - SMD 1.5watt 33 ohm 5% Product overview: DSC2512-33RJT18 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-DSC2512-33RJT18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1.5watt 33 ohm 5% Product overview: DSC2512-33RJT18 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-DSC2512-33RJT18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33 ohm Resistor - 52-DSC2512-33RJT18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 ohm Resistor
52-DSC2512-33RJT18
SMD 33 ohm Resistor 52-DSC2512-33RJT18
Thick Film Resistors - SMD 1.5watt 33 ohm 5% Product overview: DSC2512-33RJT18 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-DSC2512-33RJT18 can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1.5watt 33 ohm 5% Product overview: DSC2512-33RJT18 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-DSC2512-33RJT18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - DSC2512-33RJT18 - 986104-DSC2512-33RJT18 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - DSC2512-33RJT18
986104-DSC2512-33RJT18
Chip Resistor - Surface Mount - DSC2512-33RJT18 986104-DSC2512-33RJT18
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986104-DSC2512-33RJT 18 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 500 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Resistance: 33 Ω Power Rating: 1.5 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (DC): 500 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986104-DSC2512-33RJT18
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 800 µm
Resistance: 33 Ω
Power Rating: 1.5 W
Number of Pins: 2
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 3.2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC

Buy Now
Res, Thick Film, 33R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn - 78R9998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
78R9998
Res, Thick Film, 33R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn 78R9998
RES, THICK FILM, 33R, 5%, 1.5W, 2512; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 1.5W, 2512; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-DSC2512-33RJT18 986104-DSC2512-33RJT18 78R9998
Product Name SMD 33 ohm Resistor Chip Resistor - Surface Mount - DSC2512-33RJT18 Res, Thick Film, 33R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details