Welwyn Components, Ltd. Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn DSC2512-330RJT18

Description
RES, THICK FILM, 330R, 5%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330R, 5%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn - 78R9999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
78R9999
Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn 78R9999
RES, THICK FILM, 330R, 5%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R9999
Product Name Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details