Welwyn Components, Ltd. Res, Thick Film, 1K5, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn DSC2512-1K5JT18

Description
RES, THICK FILM, 1K5, 5%, 1.5W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 5%, 1.5W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn - 78R9987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
78R9987
Res, Thick Film, 1K5, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn 78R9987
RES, THICK FILM, 1K5, 5%, 1.5W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 1.5W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R9987
Product Name Res, Thick Film, 1K5, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details