Welwyn Components, Ltd. Resistor, Thick Film, 15 Ohm, 750Mw, 5%; No. Of Pins Tt Electronics/welwyn DSC2010-15RJT3

Description
RESISTOR, THICK FILM, 15 OHM, 750mW, 5%; No. of Pins:2; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +155°C; Power Rating:750mW; Resistance:15ohm; Resistance Tolerance:± 5% RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 15 OHM, 750mW, 5%; No. of Pins:2; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +155°C; Power Rating:750mW; Resistance:15ohm; Resistance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, Thick Film, 15R, 5%, 0.75W, 2010 from TT Electronics/Welwyn is a double-sided chip resistor designed for applications requiring reliable performance under varying conditions. It features a resistance value of 15 ohms with a tolerance of ±5%, and a power rating of 0.75 watts. The resistor is constructed using thick film technology, which enhances its durability and pulse withstand capability. It has a voltage rating of 400V and is compliant with RoHS standards. The physical dimensions are 5.1mm x 2.5mm x 0.8mm, making it suitable for compact circuit designs. The wrap-around terminations ensure good solderability and leach resistance, making it ideal for automated assembly processes. This resistor is particularly well-suited for applications that require stable performance in harsh environments.

Datasheet Summary
Powered by GS/AI

The Resistor, Thick Film, 15R, 5%, 0.75W, 2010 from TT Electronics/Welwyn is a double-sided chip resistor designed for applications requiring reliable performance under varying conditions. It features a resistance value of 15 ohms with a tolerance of ±5%, and a power rating of 0.75 watts. The resistor is constructed using thick film technology, which enhances its durability and pulse withstand capability. It has a voltage rating of 400V and is compliant with RoHS standards. The physical dimensions are 5.1mm x 2.5mm x 0.8mm, making it suitable for compact circuit designs. The wrap-around terminations ensure good solderability and leach resistance, making it ideal for automated assembly processes. This resistor is particularly well-suited for applications that require stable performance in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 15 Ohm, 750Mw, 5%; No. Of Pins Tt Electronics/welwyn - 78R4522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15 Ohm, 750Mw, 5%; No. Of Pins Tt Electronics/welwyn
78R4522
Resistor, Thick Film, 15 Ohm, 750Mw, 5%; No. Of Pins Tt Electronics/welwyn 78R4522
RESISTOR, THICK FILM, 15 OHM, 750mW, 5%; No. of Pins:2; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +155°C; Power Rating:750mW; Resistance:15ohm; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, THICK FILM, 15 OHM, 750mW, 5%; No. of Pins:2; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +155°C; Power Rating:750mW; Resistance:15ohm; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn - 78R9985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn
78R9985
Res, Thick Film, 15R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn 78R9985
RES, THICK FILM, 15R, 5%, 0.75W, 2010; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.75W, 2010; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4522 78R9985
Product Name Resistor, Thick Film, 15 Ohm, 750Mw, 5%; No. Of Pins Tt Electronics/welwyn Res, Thick Film, 15R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details