Welwyn Components, Ltd. Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn DSC2010-100RJT3

Description
RES, THICK FILM, 100R, 5%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100R, 5%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn - 78R9984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn
78R9984
Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn 78R9984
RES, THICK FILM, 100R, 5%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Dsc Series, 100 Ohm, 750 Mw, 5%, 400 V Rohs Compliant Tt Electronics/welwyn - 96K8735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Dsc Series, 100 Ohm, 750 Mw, 5%, 400 V Rohs Compliant Tt Electronics/welwyn
96K8735
Surface Mount Thick Film Resistor, Dsc Series, 100 Ohm, 750 Mw, 5%, 400 V Rohs Compliant Tt Electronics/welwyn 96K8735
Surface Mount Thick Film Resistor, DSC Series, 100 ohm, 750 mW, - 5%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, DSC Series, 100 ohm, 750 mW, - 5%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R9984 96K8735
Product Name Res, Thick Film, 100R, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn Surface Mount Thick Film Resistor, Dsc Series, 100 Ohm, 750 Mw, 5%, 400 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details