TT Electronics Resistor Networks, Arrays - DIP-1998-06-1331-D DIP-1998-06-1331-D

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041066-DIP-1998-06- 1331-D Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041066-DIP-1998-06- 1331-D Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - DIP-1998-06-1331-D - 1041066-DIP-1998-06-1331-D - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - DIP-1998-06-1331-D
1041066-DIP-1998-06-1331-D
Resistor Networks, Arrays - DIP-1998-06-1331-D 1041066-DIP-1998-06-1331-D
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041066-DIP-1998-06- 1331-D Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041066-DIP-1998-06-1331-D
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1041066-DIP-1998-06-1331-D
Product Name Resistor Networks, Arrays - DIP-1998-06-1331-D
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers