TT Electronics Resistor Networks, Arrays - DIP-1998-02-6800-B DIP-1998-02-6800-B

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041776-DIP-1998-02- 6800-B Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041776-DIP-1998-02- 6800-B Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - DIP-1998-02-6800-B - 1041776-DIP-1998-02-6800-B - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - DIP-1998-02-6800-B
1041776-DIP-1998-02-6800-B
Resistor Networks, Arrays - DIP-1998-02-6800-B 1041776-DIP-1998-02-6800-B
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041776-DIP-1998-02- 6800-B Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041776-DIP-1998-02-6800-B
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1041776-DIP-1998-02-6800-B
Product Name Resistor Networks, Arrays - DIP-1998-02-6800-B
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers