Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055032-D71A
Termination: Through Hole
Mounting: SMD (SMT)
Forward Voltage: 1.2 V
Peak Non-Repetitive Surge Current: 300 mA
Forward Current: 100 mA
Number of Pins: 7
Categories: OEM Parts(C-E)
Case / Package: SIP
Alternative Parts (Cross-Reference): 2KBP08-BP; 2KBP10-BP; GSIB2580-E3/45; KBL08-E4/51; GSIB1580-E3/45; GBU6J;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Element Configuration: Common Anode
Max Repetitive Reverse Voltage (Vrrm): 80 V
Reverse Recovery Time: 4 ns
Max Forward Surge Current (Ifsm): 300 mA
Recovery Time: 4 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055032-D71A |
| Product Name | OEM Parts - OEM Parts (C - E) - D71A |