TT Electronics Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive CVW547R0JLF

Description
WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8835 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8835
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8835
WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8835
Product Name Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details