TT Electronics Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive CVW522R0JLF

Description
WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8831 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8831
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8831
WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8831
Product Name Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details