TT Electronics Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVW10R470JLF

Description
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:9mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:9mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8795 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8795
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8795
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:9mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8795
Product Name Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details