TT Electronics Wirewound Resistor, 6.8 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVW106R80JLF

Description
WIREWOUND RESISTOR, 6.8 OHM, 10W, 5%; Resistance:6.8ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 6.8 OHM, 10W, 5%; Resistance:6.8ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 6.8 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8814 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8814
Wirewound Resistor, 6.8 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8814
WIREWOUND RESISTOR, 6.8 OHM, 10W, 5%; Resistance:6.8ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8 OHM, 10W, 5%; Resistance:6.8ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8814
Product Name Wirewound Resistor, 6.8 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1036RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details