TT Electronics Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVW104700JLF

Description
WIREWOUND RESISTOR, 470 OHM, 10W, 5%; Resistance:470ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 470 OHM, 10W, 5%; Resistance:470ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 470 Ohm, 10W, 5% from the CVW Series is designed for applications requiring reliable performance and stability. It features a power rating of 10 watts at 70°C and a resistance tolerance of ±5%. The resistor is constructed with a high purity ceramic rod and is housed in a flameproof case, ensuring durability under various conditions. It operates effectively within an ambient temperature range of -55°C to +155°C and has a limiting element voltage of 750 volts. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its small PCB footprint allows for efficient use of space in circuit designs.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 470 Ohm, 10W, 5% from the CVW Series is designed for applications requiring reliable performance and stability. It features a power rating of 10 watts at 70°C and a resistance tolerance of ±5%. The resistor is constructed with a high purity ceramic rod and is housed in a flameproof case, ensuring durability under various conditions. It operates effectively within an ambient temperature range of -55°C to +155°C and has a limiting element voltage of 750 volts. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its small PCB footprint allows for efficient use of space in circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8813 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8813
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8813
WIREWOUND RESISTOR, 470 OHM, 10W, 5%; Resistance:470ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 10W, 5%; Resistance:470ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8813
Product Name Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details