TT Electronics Wirewound Resistor, 2.2 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVW102R20JLF

Description
WIREWOUND RESISTOR, 2.2 OHM, 10W, 5%; Resistance:2.2ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2.2 OHM, 10W, 5%; Resistance:2.2ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2.2 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8805 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8805
Wirewound Resistor, 2.2 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8805
WIREWOUND RESISTOR, 2.2 OHM, 10W, 5%; Resistance:2.2ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2 OHM, 10W, 5%; Resistance:2.2ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8805
Product Name Wirewound Resistor, 2.2 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers